EN
  • EN
  • DE

OPA4317IPWR

Part No OPA4317IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Offset, Rail-to-Rail I/O Operational Amplifier Precision Catalog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233761-OPA4317IPWR
Manufacturer Homepage www.ti.com
Family Name OPA4317
Introduction Date June 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4317IPWR CAD Model

Description

Product Overview: OPA4317IPWR by Texas Instruments

The OPA4317IPWR is a precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the OPAx317 series, known for its low noise and low power consumption, making it an ideal choice for a wide range of applications, including test and measurement systems, medical equipment, and professional audio equipment.

Key Features

  • Low Noise Performance: The OPA4317IPWR boasts an exceptionally low voltage noise density of 8 nV/√Hz at 1 kHz, ensuring high-fidelity signal amplification with minimal interference.
  • High Precision: With a low offset voltage of 150 µV and low drift over time and temperature, this op-amp provides stable and precise operation, critical for sensitive applications.
  • Wide Supply Range: The device operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V, offering flexibility in various circuit configurations.
  • Rail-to-Rail Output: The OPA4317IPWR features rail-to-rail output swing, which maximizes dynamic range within the supply limits.
  • Quiescent Current: It has a low quiescent current of 2 mA per channel, making it suitable for battery-powered devices and other power-sensitive applications.

Package and Quality

The OPA4317IPWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is designed for space-saving on the PCB without compromising performance. This package is RoHS compliant and supports the commercial temperature range of -40°C to +125°C, ensuring reliable operation in a variety of environmental conditions.

Applications

This versatile op-amp is suitable for a broad spectrum of applications, including:

  • Precision instrumentation
  • Active filters and data acquisition systems
  • Professional audio equipment
  • Analog processing
  • Medical devices

With its combination of precision, low noise, and low power consumption, the OPA4317IPWR from Texas Instruments is an excellent choice for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6023 $50.6253
27+ $3.7763 $101.9601
42+ $3.6583 $153.6486
57+ $3.5403 $201.7971
74+ $3.4222 $253.2428
98+ $3.0682 $300.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess