EN
  • EN
  • DE

OPA4192IPWR

Part No OPA4192IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series MicroAmplifier™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name OPA4192
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-46618-2, 296-46618-1, 296-46618-6, OPA4192IPWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929660-OPA4192IPWR
Ultra Librarian 3D Model Ultra Librarian OPA4192IPWR CAD Model

Description

Product Overview: OPA4192IPWR by Texas Instruments

The OPA4192IPWR is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leading company in the semiconductor industry. This op-amp is part of TI's OPAx192 family, which is known for its low offset voltage, low noise, and high-speed performance. The OPA4192IPWR is ideal for a wide range of applications, including test and measurement systems, medical equipment, and professional audio equipment.

Key Features

  • Low Offset Voltage: The OPA4192IPWR boasts an ultra-low offset voltage of 25 µV (max), which significantly improves accuracy in precision applications.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this op-amp is capable of handling fast signal changes, making it suitable for high-speed amplification and filtering tasks.
  • Low Noise: The device has a low noise density of 7.5 nV/√Hz at 1 kHz, ensuring signal integrity and minimal interference in sensitive applications.
  • Rail-to-Rail Output: The OPA4192IPWR can swing outputs close to the supply rails, maximizing the dynamic range in single or dual supply operations.
  • Quiescent Current: It has a low quiescent current of 1.6 mA per channel, which makes it energy-efficient and suitable for battery-powered devices.
  • Robust Design: The device is designed to operate over a wide temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments.

Package and Quality

The OPA4192IPWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) that allows for compact design footprints. This package is also designed for improved thermal performance. Texas Instruments is known for its commitment to quality, and the OPA4192IPWR is no exception. It is manufactured to the highest standards, ensuring consistent and reliable performance for critical applications.

Applications

  • Precision Analog Circuits
  • Data Acquisition Systems
  • Active Filtering
  • Professional Audio Equipment
  • Medical Instrumentation
  • Test and Measurement Systems

The OPA4192IPWR is an excellent choice for designers who require a high-performance op-amp that combines precision, efficiency, and reliability. Its versatile features make it adaptable to a broad array of applications, underlining Texas Instruments' commitment to providing innovative solutions for the electronics industry.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess