EN
  • EN
  • DE

OPA4132UA

Part No OPA4132UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 5pA
Voltage - Input Offset 500μV
Operating Supply Current 4mA
Channel Output Current 40mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 026122-OPA4132UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4132UA CAD Model

Description

The OPA4132UA is a high-performance, precision operational amplifier produced by Texas Instruments.

  • Known For: This product is renowned for its robust performance and superior specifications, making it an ideal choice for a wide range of applications.
  • Ultra-Low Distortion: The OPA4132UA is part of the OPAx132 series, which are ultra-low distortion, low-noise operational amplifiers fully specified for audio applications.
  • Quad Operational Amplifier: The OPA4132UA is a quad operational amplifier, meaning it has four individual op-amps in one integrated circuit.
  • Efficiency: This design allows for greater flexibility and efficiency in circuit design, as multiple operations can be performed simultaneously.
  • Supply Voltage: The device operates with a single supply voltage ranging from ±2.5V to ±18V, or a dual supply voltage from 5V to 36V, providing a wide range of options to perfectly match the requirements of your specific application.
  • Ultra-Low Distortion: The OPA4132UA is characterized by its ultra-low distortion of 0.00002% @ 1kHz
  • Low Noise: low noise of 3.6nV/√Hz @ 1kHz, ensuring high-quality signal amplification with minimal interference.
  • Bandwidth: The device also features a wide bandwidth of 11MHz
  • Slew Rate: a high slew rate of 20V/µs, allowing it to handle high-frequency signals with ease.
  • DC Precision: Another notable feature of the OPA4132UA is its excellent DC precision.
  • Offset Voltage: It boasts a low offset voltage of 1mV, low offset voltage drift of 2µV/°C
  • Open-Loop Gain: high open-loop gain of 120dB.
  • Stable Performance: These specifications ensure accurate and stable performance even in demanding environments.
  • Compact: The OPA4132UA comes in a compact, surface-mount SOIC package, making it easy to integrate into your electronic designs.
  • Industrial Temperature Range: It also features an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • High-Performance: In summary, the OPA4132UA from Texas Instruments is a high-performance, precision operational amplifier that offers a combination of low distortion, low noise, high speed, and excellent DC accuracy.
  • Reliable and Versatile: Whether you're designing audio equipment, instrumentation, or other high-precision applications, the OPA4132UA is a reliable and versatile choice.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,035 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess