Product Overview: Texas Instruments OPA369AIDCKRG4
The OPA369AIDCKRG4 is an ultra-low-power, single-supply operational amplifier from Texas Instruments, designed for battery-powered applications where power efficiency is paramount. This operational amplifier (op-amp) features a quiescent current of just 1 µA, making it an ideal choice for extending battery life in portable devices. The device operates from a single supply voltage ranging from 1.8V to 5.5V, which allows for flexible design options across various applications.
With its low input bias current and low noise specifications, the OPA369AIDCKRG4 provides excellent performance for sensor signal conditioning, medical instrumentation, and other precision measurement applications. Its rail-to-rail input and output capabilities enable the full dynamic range of the supply voltage, maximizing signal amplitude and improving signal integrity.
The OPA369AIDCKRG4 comes in a compact SC70-5 package, making it suitable for space-constrained applications. Its small form factor, combined with the low power consumption, makes it an excellent choice for portable electronics, such as wearables and mobile medical monitoring devices.
Key features of the OPA369AIDCKRG4 include:
- Ultra-low quiescent current: 1 µA
- Supply voltage range: 1.8V to 5.5V
- Rail-to-rail input and output
- Low input bias current: 0.2 pA
- Low noise: 19 nV/√Hz at 1 kHz
- Unity-gain bandwidth: 11 kHz
- Operating temperature range: -40°C to +125°C
- Compact SC70-5 package
Whether you are designing a power-sensitive remote sensor node or a handheld medical device, the OPA369AIDCKRG4 provides the perfect balance of power efficiency and performance. Its operational stability over a wide temperature range ensures reliability in challenging environments, while its precision characteristics make it a go-to choice for applications requiring high accuracy.
Overall, the OPA369AIDCKRG4 by Texas Instruments is a versatile, high-performance op-amp that addresses the needs of modern, power-conscious electronic designs, delivering both longevity and precision in a tiny footprint.