EN
  • EN
  • DE

OPA3692IDRG4

Part No OPA3692IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Triple, Wideband, Fixed Gain Video BUFFER AMPLIFIER With Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Buffer
Number of Circuits 3
-3db Bandwidth 280MHz
SR - Slew Rate 2000 V/μs
Operating Supply Current 15.3mA
Output Current per Channel 190mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1233700-OPA3692IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA3692
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian OPA3692IDRG4 CAD Model

Description

The Texas Instruments OPA3692IDRG4 is a high-performance, triple, voltage feedback operational amplifier designed to operate over a wide range of supply voltages. This amplifier is part of Texas Instruments' extensive range of high-speed op-amps and is well-suited for a variety of applications, including video processing, broadcast equipment, and active filtering.

Key Features

  • Wideband Amplification: The OPA3692IDRG4 offers a high bandwidth of 430 MHz at a gain of +2, making it an ideal choice for high-speed signal processing applications.
  • High Output Drive: With the capability to deliver a high output current, this op-amp can drive complex loads with ease, including ADCs or DACs that require a high-drive current.
  • Low Distortion: The device provides excellent video performance with low differential gain and phase error, ensuring a clear and stable image in video applications.
  • Flexible Power Supply: It operates on a wide supply range from +5V to +12V, providing design flexibility across various systems.
  • Robust Design: The OPA3692IDRG4 features a disable function that reduces the power consumption when not in active use, contributing to energy-efficient designs.

Applications

  • Video amplifiers and filters
  • Broadcast equipment
  • High-speed data acquisition systems
  • Active filtering and buffering
  • Test and measurement equipment

Quality and Reliability

The OPA3692IDRG4 is offered in a compact 14-pin SOIC package, ensuring a minimal footprint on the PCB while providing robust performance. Texas Instruments is known for its commitment to quality, and this product is no exception—it is designed to meet stringent industry standards for reliability and performance.

Ordering Information

The OPA3692IDRG4 is available for order under the Texas Instruments' standard lead time. For more information on purchasing and pricing, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess