EN
  • EN
  • DE

OPA3684IDBQR

Part No OPA3684IDBQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Power, Triple Current-Feedback OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 3
SR - Slew Rate 780 V/μs
GBP - Gain Bandwidth Product 1.9GHz
-3db Bandwidth 250MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.7mA
Output Current per Channel 160mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1233694-OPA3684IDBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA3684
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OPA3684IDBQR CAD Model

Description

Product Overview: Texas Instruments OPA3684IDBQR

The OPA3684IDBQR from Texas Instruments is a high-performance, triple, current-feedback operational amplifier with a wide bandwidth and high slew rate. Designed for video and high-speed signal processing applications, this amplifier is an ideal choice for professionals seeking exceptional video performance and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The OPA3684IDBQR offers a wide bandwidth of 430 MHz at a gain of +2, ensuring high-speed performance suitable for a variety of applications, including broadcasting equipment and active filtering.
  • High Slew Rate: With a high slew rate of 2100 V/μs, this operational amplifier provides rapid voltage changes, which is crucial for maintaining signal fidelity in high-speed circuits.
  • Low Distortion: The device boasts a low harmonic distortion, making it an excellent choice for applications that require maintaining the integrity of the original signal, such as professional audio equipment.
  • Triple Amplifier Design: The inclusion of three amplifiers in a single package allows for compact and efficient designs, reducing the overall component count and saving valuable board space.
  • Flexible Power Supply: OPA3684IDBQR can operate on a dual power supply ranging from ±2.5V to ±6V or a single supply from 5V to 12V, providing versatility for different circuit configurations.
  • Robust Output Drive: Capable of driving a 100 Ω load with ease, this operational amplifier can handle demanding applications that require a robust output.

Applications

The OPA3684IDBQR is suitable for a wide range of applications, including:

  • Video amplifiers and buffers
  • Cable drivers
  • ADC/DAC buffer amplifiers
  • Test and measurement equipment
  • Active filters and signal conditioning
  • Professional audio equipment

Package and Quality

Encased in a compact SSOP (DBQ) package, the OPA3684IDBQR is designed with space-saving in mind, without compromising on performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

In summary, the Texas Instruments OPA3684IDBQR is a versatile, high-speed operational amplifier that offers designers the performance and features needed for a wide array of high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6376 $53.4632
16+ $6.2668 $100.2688
25+ $6.0710 $151.7750
35+ $5.8751 $205.6285
45+ $5.6793 $255.5685
59+ $5.0918 $300.4162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess