EN
  • EN
  • DE
  • IT

OPA365AIDG4

Part No OPA365AIDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 25V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 100 µV
Current - Supply 4.6mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA365
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 75
Win Source Part Number 1319405-OPA365AIDG4
Ultra Librarian 3D Model Ultra Librarian OPA365AIDG4 CAD Model

Description

Introducing the OPA365AIDG4 High-Performance Operational Amplifier

The OPA365AIDG4 is a state-of-the-art operational amplifier designed and manufactured by Texas Instruments, a leader in analog and digital semiconductor ICs. This precision op-amp is part of the OPAx365 family and is crafted to deliver high performance for a wide range of applications.

Key Features:

  • Wide Supply Range: The OPA365AIDG4 operates from a single supply voltage range of 2.2V to 5.5V, making it versatile for both battery-powered and traditional analog circuits.
  • High Speed: With a bandwidth of 50MHz at a gain of +1, this op-amp is capable of high-speed signal processing, which is essential for audio, video, and data acquisition systems.
  • Low Noise: It boasts a low noise density of 7.5nV/√Hz, ensuring excellent signal fidelity and minimal distortion, which is crucial for precision instrumentation and audio applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum dynamic range, especially beneficial when operating at lower supply voltages.
  • Robust ESD Protection: The OPA365AIDG4 comes with built-in electrostatic discharge (ESD) protection, which enhances its durability and reliability in harsh environments.
  • Low Quiescent Current: With a quiescent current of only 750µA, this op-amp is optimized for power-sensitive applications, extending the battery life of portable devices.

Applications: The OPA365AIDG4 is ideal for a variety of applications, including:

  • Portable Test Equipment
  • Audio Processing
  • Active Filters
  • Medical Instrumentation
  • Photodiode Amplification
  • Data Acquisition Systems

Its small footprint and the 8-pin SOIC package allow for compact PCB designs, making it an excellent choice for space-constrained applications. The combination of high performance, low power consumption, and wide supply range makes the OPA365AIDG4 a preferred choice for designers looking to optimize their analog circuitry without compromising on quality or functionality.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design incorporates the OPA365AIDG4 with the utmost confidence.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3830 $50.2980
13+ $7.8525 $102.0825
20+ $7.5872 $151.7440
29+ $7.0566 $204.6414
37+ $6.7913 $251.2781
46+ $6.5261 $300.2006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess