Product Overview: OPA363AIDBVTG4
The OPA363AIDBVTG4 is a high-performance, CMOS operational amplifier designed and manufactured by Texas Instruments. This op-amp is well-suited for battery-powered applications due to its low power consumption and wide supply voltage range. It is commonly used in sensor amplification, portable equipment, and active filtering, among other applications.
Key Features
- Low Power Consumption: The device features a quiescent current of just 1µA, making it ideal for power-sensitive applications.
- Wide Supply Voltage Range: The OPA363AIDBVTG4 operates with a supply voltage range from 1.8V to 5.5V, accommodating a variety of power sources.
- High Bandwidth: With a bandwidth of 1MHz, this operational amplifier is capable of handling a wide range of signals.
- Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
- Input Bias Current: The device has an extremely low input bias current, which is beneficial when interfacing with high-impedance sources.
- Extended Temperature Range: It operates within an extended industrial temperature range from -40°C to +125°C, ensuring reliability across diverse environments.
Package and Quality
The OPA363AIDBVTG4 comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments ensures that this product meets high-quality standards, providing reliable performance for critical applications.
Applications
This operational amplifier is versatile and can be used in various applications, including:
- Portable and Battery-Powered Devices
- Sensor Amplification Circuits
- Active Filtering
- Analog Signal Conditioning
- Medical Instrumentation
- Audio and Video Processing
With its combination of low power consumption, wide supply voltage range, and rail-to-rail output, the OPA363AIDBVTG4 from Texas Instruments is an excellent choice for designers who require a high-performance operational amplifier for their next project.