Product Overview: OPA347UA/2K5G4
The OPA347UA/2K5G4 is a high-performance, low-power operational amplifier (op-amp) manufactured by Texas Instruments, a leader in semiconductor design and production. Designed with precision and efficiency in mind, this op-amp is suitable for a wide range of applications, including sensor amplification, active filtering, and low-frequency signal processing.
Key Features
- Low Power Consumption: The OPA347UA/2K5G4 is optimized for low-power operations, making it ideal for battery-powered devices and energy-sensitive applications.
- High Precision: It offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing.
- Rail-to-Rail Output: This op-amp can swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
- Single-Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and reducing component count.
- MicroSIZE Packages: Available in small form-factor packages, the OPA347UA/2K5G4 is suitable for space-constrained applications.
Applications
The versatility of the OPA347UA/2K5G4 allows it to be used in various applications such as:
- Portable Instrumentation
- Test Equipment
- Analog Processing
- Data Acquisition Systems
- Medical Devices
- Consumer Electronics
Specifications
Parameter
Value
Supply Voltage Range
2.7V to 6V
Input Offset Voltage
1mV (max)
Operating Temperature Range
-40°C to 125°C
Package/Case
SOT-23-8
Mounting Type
Surface Mount
With its comprehensive features and specifications, the OPA347UA/2K5G4 from Texas Instruments stands out as a highly reliable and efficient solution for precision amplification needs in a multitude of electronic applications.