EN
  • EN
  • DE

OPA316IDBVT

Part No OPA316IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5  /  General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 500 µV
Current - Supply 400µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISOPA316IDBVT,2156-OPA316IDBVT,296-OPA316IDBVTCT,296-OPA316IDBVTTR,OPA316IDBVT-ND,296-OPA316IDBVTDKR
Standard Package 250
Win Source Part Number 1147304-OPA316IDBVT
Ultra Librarian 3D Model Ultra Librarian OPA316IDBVT CAD Model

Description

Product Overview: Texas Instruments OPA316IDBVT

The Texas Instruments OPA316IDBVT is a high-performance, single-supply operational amplifier (op-amp) with rail-to-rail input and output capabilities. This component is part of the OPAx316 family of CMOS operational amplifiers optimized for low-voltage, single-supply operation, making it ideal for battery-powered applications and portable devices.

The OPA316IDBVT is characterized by its low offset voltage of 0.25 mV (typical) and a low noise density of 11 nV/√Hz, ensuring high accuracy and precision in signal amplification. Its bandwidth is specified at 10 MHz, and it offers a slew rate of 10 V/μs, which provides fast and efficient response in a variety of circuit configurations.

With a quiescent current of just 1.1 mA (typical), this op-amp is designed for power-sensitive applications. It operates over a wide supply range of 1.8 V to 5.5 V, allowing for flexibility in circuit design and compatibility with a variety of power sources.

The OPA316IDBVT comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable performance across diverse operating conditions, making it a versatile choice for industrial, automotive, and consumer electronics.

Key features of the OPA316IDBVT include:

  • Rail-to-rail input/output
  • Low input offset voltage: 0.25 mV (typical)
  • Low noise: 11 nV/√Hz
  • Wide bandwidth: 10 MHz
  • High slew rate: 10 V/μs
  • Low quiescent current: 1.1 mA (typical)
  • Wide supply range: 1.8 V to 5.5 V
  • Extended industrial temperature range: -40°C to +125°C
  • Compact SOT-23-5 package

Applications for the OPA316IDBVT are diverse and include precision analog processing tasks such as sensor signal conditioning, active filtering, and data acquisition systems. It is also well-suited for medical devices, portable instrumentation, and audio applications, where its low distortion and high linearity contribute to superior sound quality.

The OPA316IDBVT from Texas Instruments is a robust and efficient solution for designers seeking an op-amp that combines low power consumption with high-fidelity signal amplification in a small form factor.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess