EN
  • EN
  • DE
  • IT

OPA2889IDGSTG4

Part No OPA2889IDGSTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 75MHZ 10VSSOP / Op Amp Dual Low Power Amplifier ±6V/12V 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 250 V/μs
GBP - Gain Bandwidth Product 75MHz
-3db Bandwidth 115MHz
Current - Input Bias 150nA
Voltage - Input Offset 1.5mV
Operating Supply Current 920μA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.6 V ~ 12 V, ±1.3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 791001-OPA2889IDGSTG4
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2889
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2889IDGSTG4 CAD Model

Description

Product Overview: OPA2889IDGSTG4

The OPA2889IDGSTG4 is a high-performance, dual, voltage-feedback operational amplifier designed by Texas Instruments, renowned for its precision and power efficiency. This component is part of TI's extensive operational amplifier portfolio, tailored for a wide array of applications, including driving Analog-to-Digital Converters (ADCs), video processing, and audio signal amplification.

Key Features

  • High Speed: The OPA2889IDGSTG4 boasts a high slew rate and bandwidth, making it suitable for fast signal processing applications.
  • Low Distortion: Its low harmonic distortion ensures high-fidelity signal amplification, critical for audio and video applications.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wide dynamic range, making the most of the supply voltage in applications.
  • Wide Supply Range: It operates over a broad supply range, accommodating various power requirements and enabling flexibility in design.

Applications

The versatile nature of the OPA2889IDGSTG4 allows it to be used in multiple applications. It is particularly well-suited for:

  • Professional video electronics
  • Test and measurement equipment
  • Audio processing and mixing
  • Active filters and ADC drivers

Package and Quality

The OPA2889IDGSTG4 is offered in a compact MSOP-10 (DGS) package, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. As with all Texas Instruments products, it meets stringent quality standards, providing robust and dependable operation for critical applications.

Ordering and Availability

For pricing, availability, and additional technical specifications, interested parties are encouraged to visit the Texas Instruments website or contact authorized distributors. Product datasheets, reference designs, and sample requests are also available to facilitate evaluation and integration into various projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1291 $51.2910
24+ $4.2085 $101.0040
37+ $4.0770 $150.8490
51+ $3.9455 $201.2205
66+ $3.8140 $251.7240
88+ $3.4194 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess