EN
  • EN
  • DE

OPA2889IDGSR

Part No OPA2889IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 75MHZ 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 250 V/μs
Gain Bandwidth Product (GBP) 75MHz
-3db Bandwidth 115MHz
Current - Input Bias 150nA
Voltage - Input Offset 1.5mV
Operating Supply Current 920μA
Channel Output Current 60mA
Supply Voltage - Operating 2.6 V to 12 V, ±1.3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1084798-OPA2889IDGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2889IDGSR CAD Model

Description

Product Overview: Texas Instruments OPA2889IDGSR

The Texas Instruments OPA2889IDGSR is a precision, high-speed operational amplifier that delivers exceptional performance for a wide range of applications. This dual-channel op-amp is part of the OPAx889 family and is designed to offer a perfect balance of speed, precision, and power consumption, making it an ideal choice for professional-grade audio, video, and instrumentation systems.

With a wide bandwidth of 100MHz and a slew rate of 275V/µs, the OPA2889IDGSR provides fast settling times and accurate signal amplification, which is crucial for high-speed signal processing applications. The device operates over a supply range of ±2.25V to ±5.5V, and it features a low input bias current of 1pA, contributing to its high precision and making it suitable for applications requiring low input offset.

The OPA2889IDGSR comes in a compact VSSOP-8 (DGSR) package, which minimizes the board space required and is advantageous for space-constrained designs. Its rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when operating at lower supply voltages. Moreover, the device's low distortion and noise characteristics ensure clean and accurate signal reproduction, a must-have for high-fidelity audio systems.

This operational amplifier also features a high output drive capability, which enables it to drive heavy loads without compromising its performance. The combination of high-speed operation, low distortion, and the ability to drive capacitive loads makes it a versatile component for designing professional-grade analog circuits.

Texas Instruments' commitment to quality means that the OPA2889IDGSR is manufactured to the highest standards, ensuring reliability and performance consistency. Whether it's for a high-performance audio amplifier, an active filter, a fast analog-to-digital converter driver, or any other precision analog application, the OPA2889IDGSR stands out as a top-tier operational amplifier that engineers can rely on for their critical design needs.

Key Features:

  • Dual-channel, high-speed operational amplifier
  • 100MHz bandwidth and 275V/µs slew rate
  • Low input bias current: 1pA
  • Rail-to-rail output swing
  • Supply range: ±2.25V to ±5.5V
  • Low distortion and noise
  • High output drive capability
  • Compact VSSOP-8 packaging

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2699 $55.6194
14+ $7.6061 $106.4854
21+ $7.3684 $154.7364
29+ $7.1307 $206.7903
37+ $6.8931 $255.0447
49+ $6.1800 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess