EN
  • EN
  • DE

OPA2836IDGS

Part No OPA2836IDGS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203795-OPA2836IDGS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tube
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Gain Bandwidth Product 118 MHz
Current - Input Bias 650 nA
Ultra Librarian 3D Model Ultra Librarian OPA2836IDGS CAD Model

Description

The OPA2836IDGS is a high-performance, dual-channel operational amplifier crafted by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is designed to offer a perfect blend of speed and precision, making it an ideal choice for a wide range of applications, including test and measurement systems, audio processing, active filtering, and many more.

Key Features

  • Wide Bandwidth: The OPA2836IDGS boasts a wide bandwidth of 230 MHz, which ensures a high rate of data throughput and minimal signal delay, crucial for high-speed signal processing applications.
  • Low Noise: With a low noise density of 4.5 nV/√Hz, this operational amplifier provides a clean signal amplification, minimizing the impact of noise on system performance and making it suitable for sensitive audio and instrumentation applications.
  • High Output Current: It has a robust output current drive of ±50 mA, allowing it to handle a range of load conditions with ease.
  • Rail-to-Rail Output: The device features a rail-to-rail output, which enables the output signal to swing very close to the power supply rails, maximizing the dynamic range in low voltage applications.
  • Low Distortion: The OPA2836IDGS exhibits low harmonic distortion, which is critical for maintaining signal fidelity in audio and communication systems.
  • Power Efficiency: It operates with a low quiescent current, which enhances the power efficiency of the system, making it suitable for battery-powered devices.
  • Dual Supply Operation: The operational amplifier can be powered by dual supplies ranging from ±2.25V to ±5.5V, providing design flexibility for various applications.

Applications

The OPA2836IDGS is versatile and can be integrated into a variety of electronic systems. Its precision and speed make it an excellent choice for:

  • Professional Audio Equipment
  • Active Filters and ADC Drivers
  • Test and Measurement Instruments
  • Medical Imaging Systems
  • Telecommunications Infrastructure

Package and Reliability

The OPA2836IDGS is available in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high reliability standards, ensuring stable and consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9374 $51.1862
31+ $3.2307 $100.1517
48+ $3.1298 $150.2304
67+ $3.0288 $202.9296
86+ $2.9279 $251.7994
115+ $2.6250 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess