EN
  • EN
  • DE

OPA2822E/250

Part No OPA2822E/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 240MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 170 V/μs
Gain Bandwidth Product (GBP) 240MHz
-3db Bandwidth 400MHz
Current - Input Bias 9μA
Voltage - Input Offset 200μV
Operating Supply Current 9.6mA
Channel Output Current 150mA
Supply Voltage - Operating 4 V to 12.6 V, ±2 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1084791-OPA2822E/250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2822E/250 CAD Model

Description

The OPA2822E/250 is a high-performance, dual-channel operational amplifier designed by Texas Instruments, known for its precision and speed. It is a part of the OPAx822 series, which is recognized for delivering excellent dynamic performance. This operational amplifier is ideally suited for a wide range of applications, including professional audio equipment, test and measurement systems, active filters, and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The OPA2822E/250 offers a wide bandwidth of 200 MHz, which is ideal for high-speed signal processing applications.
  • Low Distortion: With a low total harmonic distortion (THD) of -102dBc at 1MHz, this op-amp ensures high-fidelity signal amplification, making it suitable for audio applications.
  • High Slew Rate: A high slew rate of 1000 V/µs allows the OPA2822E/250 to respond quickly to changes in the input signal, which is crucial for maintaining signal integrity in fast-switching circuits.
  • Low Noise: The device has a low voltage noise density of 1.1 nV/√Hz, which minimizes noise in sensitive applications.
  • Dual Supply Voltage: It operates on a dual supply voltage ranging from ±2.25V to ±5.5V, providing flexibility in various circuit designs.

Applications

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters
  • High-Speed Data Acquisition
  • Medical Imaging Systems
  • Telecommunications Infrastructure

Package and Quality

The OPA2822E/250 comes in a compact VSSOP-8 (DGK) package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring performance and durability.

Conclusion

In conclusion, the OPA2822E/250 from Texas Instruments is a versatile and reliable operational amplifier that offers a blend of speed, precision, and low noise operation. Its wide bandwidth and low distortion make it an excellent choice for demanding applications where signal integrity is paramount. Whether for professional audio, data acquisition, or other high-speed applications, the OPA2822E/250 is engineered to deliver exceptional performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7698 $51.0792
10+ $10.4778 $104.7780
15+ $10.1504 $152.2560
21+ $9.8230 $206.2830
27+ $9.4955 $256.3785
36+ $8.5132 $306.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess