EN
  • EN
  • DE

BYV28-400

Part No BYV28-400
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Ultra fast low-loss controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156783-BYV28-400
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV28-400 CAD Model

Description

The BYV28-400, manufactured by NXP Semiconductors, is a robust ultra-fast avalanche diode designed for high-efficiency applications requiring a fast switching diode. This component is part of a series that is highly regarded for its quality and performance across various electronic circuits. The BYV28-400 is encapsulated in a compact SOD-64 package, which offers a combination of small size and high thermal performance, making it suitable for a wide range of applications.

Key Features

  • Reverse Voltage: The BYV28-400 has a maximum repetitive reverse voltage (VRRM) of 400 volts, making it capable of handling high reverse bias conditions efficiently.
  • Forward Current: It supports a continuous forward current (IF) of up to 3.5 amperes, ensuring reliable operation in circuits with moderate power requirements.
  • Ultra-Fast Recovery Time: With a recovery time of less than 30 nanoseconds, this diode is optimized for high-speed switching, reducing energy loss and improving efficiency in power conversion applications.
  • Avalanche Capability: The BYV28-400 is characterized by its avalanche energy absorption capability, providing protection against transient voltage spikes and enhancing the component's ruggedness.
  • Low Forward Voltage Drop: A low forward voltage drop minimizes power loss and heat generation, contributing to the overall efficiency of the electronic system.
  • High Thermal Performance: The SOD-64 package offers excellent thermal conduction, allowing for better heat dissipation and improved performance under high temperature conditions.

Applications

The BYV28-400 is suitable for a variety of applications, including switch-mode power supplies (SMPS), high-frequency rectification in converters, freewheeling diodes in inverter circuits, and as a snubber diode in high-speed switching circuits. Its fast recovery time and high voltage capability make it an ideal choice for power management in consumer electronics, industrial systems, and telecommunication devices.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BYV28-400 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability in even the most demanding conditions.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess