EN
  • EN
  • DE

OPA2810IDGKT

Part No OPA2810IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8VSSOP / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 243V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 105 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 100 µV
Current - Supply 3.7mA (x2 Channels)
Current - Output / Channel 108 mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 27 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357518-OPA2810IDGKT
Ultra Librarian 3D Model Ultra Librarian OPA2810IDGKT CAD Model

Description

The Texas Instruments OPA2810IDGKT is a high-performance, dual-channel operational amplifier designed for a wide range of applications. Known for its fast settling time and low distortion, this op-amp is an ideal choice for professional audio equipment, test and measurement instruments, and active filter circuits.

Key Features:

  • Wide Bandwidth: The OPA2810IDGKT offers a wide bandwidth of 200 MHz, making it suitable for high-speed signal processing applications.
  • Low Noise: With a low noise density of 4.5 nV/√Hz, this operational amplifier ensures a clean signal amplification, minimizing the impact of noise on the system's performance.
  • Fast Settling Time: It boasts a fast settling time, which allows for quick and accurate signal amplification, crucial for precision applications.
  • High Output Drive: Able to deliver a high output drive, the OPA2810IDGKT can easily drive capacitive loads, making it versatile for various circuit configurations.
  • Dual Supply Operation: This op-amp operates from ±2.25V to ±18V dual supplies or a single supply from 4.5V to 36V, providing flexibility in different power environments.
  • Thermal and Overload Protection: It includes thermal shutdown and output short-circuit protection, enhancing the reliability and longevity of the device.

Applications:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Instruments
  • Analog to Digital Drivers
  • High-Speed Data Acquisition

The OPA2810IDGKT operational amplifier by Texas Instruments is housed in an 8-pin VSSOP (DGK) package, ensuring a compact footprint for space-constrained applications. Its performance characteristics and robust protection features make it a reliable and efficient solution for high-fidelity audio systems and precise electronic instruments.

With Texas Instruments' reputation for quality and innovation, the OPA2810IDGKT stands out as a top-tier component for engineers and designers looking to enhance their system's signal processing capabilities. Whether it's for a professional-grade audio interface or a sophisticated measurement device, this operational amplifier delivers exceptional performance where it counts.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6539 $51.1929
27+ $3.8186 $103.1022
41+ $3.6993 $151.6713
56+ $3.5799 $200.4744
73+ $3.4606 $252.6238
97+ $3.1026 $300.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,799 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess