EN
  • EN
  • DE

OPA2677IRGVT

Part No OPA2677IRGVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Wideband, High Output Current Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SpeedPlus
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 2000 V/μs
GBP - Gain Bandwidth Product 2GHz
-3db Bandwidth 250MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 18mA
Output Current per Channel 500mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1233568-OPA2677IRGVT
Manufacturer Homepage www.ti.com
Family Name OPA2677
Introduction Date September 20, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2677IRGVT CAD Model

Description

Overview of Texas Instruments OPA2677IRGVT

The Texas Instruments OPA2677IRGVT is a high-performance, dual, wideband, current-feedback operational amplifier designed to meet the demanding requirements of high-speed signal processing applications. With its excellent video performance and wide bandwidth, this op-amp is an ideal choice for professional video electronics, test equipment, and data acquisition systems.

Key Features

  • High Speed: The OPA2677IRGVT offers a slew rate of 2600 V/µs and a bandwidth of 500 MHz (G=+2), making it suitable for high-speed applications.
  • Low Distortion: It features a low harmonic distortion, which allows for clear signal amplification with minimal signal degradation, ensuring high-quality output.
  • Dual Amplifier Design: The dual configuration allows for flexibility in design, such as differential input or output stages, or driving ADCs with dual inputs.
  • Wide Supply Range: This op-amp operates from a supply voltage range of ±5 V to ±12 V, accommodating a variety of power supply requirements.
  • Output Disable Feature: The OPA2677IRGVT includes an output disable feature that allows the output to be placed in a high impedance state, facilitating multiplexing and signal routing.

Applications

  • Professional video equipment
  • Communication systems
  • Active filters
  • Test and measurement equipment
  • ADC/DAC buffer

Quality and Reliability

The OPA2677IRGVT is built with Texas Instruments' commitment to quality and reliability. It is available in a compact VQFN-16 package, which saves board space and is suitable for space-constrained applications. The operational amplifier is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in varying environmental conditions.

With its combination of high-speed performance, low distortion, and dual-channel configuration, the Texas Instruments OPA2677IRGVT operational amplifier is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5362 $52.2896
19+ $5.3631 $101.8989
29+ $5.1955 $150.6695
40+ $5.0279 $201.1160
52+ $4.8603 $252.7356
69+ $4.3575 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess