EN
  • EN
  • DE

OPA2673IRGVT

Part No OPA2673IRGVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Wideband, High Output Current Operational Amplifier with Active Off-Line Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 3000 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 6μA
Voltage - Input Offset 2mV
Operating Supply Current 32mA
Output Current per Channel 700mA
Dual Supply Voltage (±) 7 V ~ 13 V, ±3.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1233565-OPA2673IRGVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2673
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2673IRGVT CAD Model

Description

The OPA2673IRGVT is a high-performance, dual-channel operational amplifier designed by Texas Instruments, known for its exceptional speed and precision. This amplifier is part of the OPAx673 family of operational amplifiers which are optimized for high-speed signal conditioning and data acquisition systems.

Key Features

  • High Bandwidth: The OPA2673IRGVT offers a high bandwidth of 1.6 GHz, making it suitable for high-speed applications such as video processing, cable drivers, and test equipment.
  • Output Voltage Swing: With a wide output voltage swing, this operational amplifier ensures a greater dynamic range, which is essential for driving high-performance analog-to-digital converters (ADCs).
  • Low Distortion: The device provides low harmonic distortion across a wide frequency range, which is critical for maintaining signal fidelity in communication systems and audio processing.
  • Current Feedback Architecture: The use of current feedback architecture allows for excellent video performance with low differential gain and phase error.

Applications

  • Broadband communication systems
  • Professional video electronics
  • Test and measurement equipment
  • High-speed data acquisition
  • Active filtering and signal conditioning

Package and Quality

The OPA2673IRGVT comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications. It is also available in a standard SOIC-8 (Small Outline Integrated Circuit) package. Texas Instruments ensures high manufacturing standards, and the product is designed to meet rigorous industrial performance criteria.

Technical Specifications

Parameter Value
Channels 2
Bandwidth 1.6 GHz
Slew Rate 4900 V/μs
Supply Voltage 5 V to 12 V

For engineers and designers looking for a reliable and high-speed operational amplifier, the OPA2673IRGVT from Texas Instruments is an excellent choice that balances performance, power efficiency, and versatility.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3325 $51.3150
53+ $1.9139 $101.4367
81+ $1.8541 $150.1821
112+ $1.7943 $200.9616
145+ $1.7344 $251.4880
193+ $1.5550 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess