EN
  • EN
  • DE

LPV542DNXR

Part No LPV542DNXR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RRIO CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8X1SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.0037V/μs
Gain Bandwidth Product 8kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Supply Current 480nA
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-XFDFN Exposed Pad
Supplier Device Package 8-X1SON (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204322-LPV542DNXR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPV542DNXR CAD Model

Description

The Texas Instruments LPV542DNXR is a high-performance, low-power operational amplifier that is part of the LPV542 series. Designed to meet the stringent requirements of power-sensitive applications, this op-amp is an ideal choice for engineers looking to optimize their designs for energy efficiency without compromising on performance.

Key Features

  • Low Power Consumption: The LPV542DNXR has been engineered to operate with minimal power usage, making it suitable for battery-powered devices and energy-harvesting applications.
  • High Precision: Accuracy is paramount in operational amplifier performance, and the LPV542DNXR delivers with its precision specifications, ensuring reliable and consistent signal amplification.
  • Wide Supply Voltage Range: This op-amp supports a broad range of supply voltages, providing flexibility in various application designs and ensuring compatibility with multiple power sources.
  • Extended Temperature Range: The LPV542DNXR is designed to perform reliably across a wide temperature range, making it suitable for industrial and automotive applications that may be subject to harsh environmental conditions.

Applications

The LPV542DNXR is versatile and can be used in a multitude of applications, including:

  • Portable and wearable technology
  • Sensor interfaces and signal conditioning
  • Energy-efficient and battery-powered systems
  • Medical devices and instrumentation
  • Automotive electronics

Technical Specifications

Some of the technical specifications that make the LPV542DNXR stand out include:

  • Supply Voltage Range: 1.6V to 5.5V
  • Input Offset Voltage: Typically 0.8 mV
  • Temperature Range: -40°C to +125°C
  • Package: 6-Pin WSON

With its combination of low power consumption, high precision, and robust performance across a range of conditions, the Texas Instruments LPV542DNXR operational amplifier is a smart choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0046 $51.0782
41+ $2.4653 $101.0773
63+ $2.3883 $150.4629
87+ $2.3112 $201.0744
112+ $2.2342 $250.2304
150+ $2.0031 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess