EN
  • EN
  • DE

OPA2607SIRUGR

Part No OPA2607SIRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / CMOS Amplifier 2 Circuit Push-Pull 10-X2QFN (2x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 2
Output Type Push-Pull
Slew Rate 24V/µs
Gain Bandwidth Product 50 MHz
-3db Bandwidth 9 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 120 µV
Current - Supply 900µA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA2607SIRUGRTR
Standard Package 3,000
Win Source Part Number 1319782-OPA2607SIRUGR
Ultra Librarian 3D Model Ultra Librarian OPA2607SIRUGR CAD Model

Description

The OPA2607SIRUGR is a state-of-the-art precision operational amplifier from Texas Instruments, designed to meet the demanding requirements of modern electronic applications. This operational amplifier features a unique combination of high precision, low noise, and high-speed performance, making it an ideal choice for a wide range of applications, including test and measurement systems, medical equipment, and professional audio equipment.

Key Features

  • High Precision: The OPA2607SIRUGR offers excellent accuracy with low offset voltage and drift, ensuring stable and reliable performance over temperature and time.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for applications that require a clean signal amplification, such as sensitive instrumentation and audio processing.
  • High-Speed Performance: The device provides fast settling times and high slew rates, enabling it to handle rapid signal changes efficiently, which is critical for high-speed data acquisition and control systems.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Rugged Design: The OPA2607SIRUGR is built to withstand tough conditions, featuring over-temperature and over-current protection to ensure longevity and consistent performance.

Applications

  • Test and Measurement Systems
  • Medical Imaging Equipment
  • Professional Audio Equipment
  • Precision Instrumentation
  • Analog-to-Digital Converters (ADC) Driver

The OPA2607SIRUGR is available in a compact, surface-mount package that is suitable for space-constrained applications. Its combination of features makes it an excellent choice for designers looking for an operational amplifier that does not compromise on performance or reliability.

With Texas Instruments' commitment to quality, the OPA2607SIRUGR represents a robust and high-performance solution for your precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4146 $56.5840
90+ $1.1607 $104.4630
135+ $1.1245 $151.8075
185+ $1.0882 $201.3170
240+ $1.0519 $252.4560
320+ $0.9431 $301.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess