EN
  • EN
  • DE

OPA2541BM

Part No OPA2541BM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT TO3-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 8V/µs
Gain Bandwidth Product 1.6 MHz
Current - Input Bias 15 pA
Voltage - Input Offset 1 mV
Current - Supply 40mA (x2 Channels)
Current - Output / Channel 7 A
Voltage - Supply Span (Min) 20 V
Voltage - Supply Span (Max) 80 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-3-8
Supplier Device Package TO-3-8
Base Product Number OPA2541
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650854-OPA2541BM
Ultra Librarian 3D Model Ultra Librarian OPA2541BM CAD Model

Description

Product Overview: OPA2541BM from Texas Instruments

The OPA2541BM is a high-performance, precision, dual operational amplifier designed by Texas Instruments. This amplifier is well-suited for a wide range of applications, including professional audio equipment, test and measurement instruments, and active filter circuits. Its robust design ensures reliable operation in demanding environments.

Key Features

  • Wide Supply Range: The OPA2541BM operates from a supply voltage range of ±4V to ±18V, making it versatile for various circuit designs.
  • High Output Current: Capable of delivering a high output current, this operational amplifier can drive heavy loads with ease.
  • Low Distortion: With its low harmonic distortion, the OPA2541BM is ideal for audio amplification and signal processing where sound quality is paramount.
  • High Slew Rate: The device features a fast slew rate, ensuring that signals are amplified with minimal delay and high fidelity.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the amplifier.

Applications

The OPA2541BM's high-performance characteristics make it suitable for a variety of high-end applications. It is commonly used in:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Analog and Digital Mixing Consoles
  • Test and Measurement Systems
  • Precision Instrumentation

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the OPA2541BM is no exception. The device is built to meet the stringent requirements of industrial and commercial applications. With its combination of performance, versatility, and reliability, the OPA2541BM stands out as a top choice for designers seeking a high-quality operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess