EN
  • EN
  • DE

OPA2381AIDRBT

Part No OPA2381AIDRBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 18MHZ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Transimpedance
Number of Circuits 2
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 18MHz
Current - Input Bias 3pA
Voltage - Input Offset 7μV
Operating Supply Current 800μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1084738-OPA2381AIDRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2381AIDRBT CAD Model

Description

Product Overview: Texas Instruments OPA2381AIDRBT

The OPA2381AIDRBT from Texas Instruments is a high-performance, dual operational amplifier (op-amp) that offers a blend of speed, precision, and low power consumption. This op-amp is part of the OPAx381 family, designed for a wide range of applications, including sensor measurements, medical instrumentation, and active filtering. Its compact size and operational efficiency make it an excellent choice for portable and space-constrained applications.

With a wide supply range of 2.7V to 5.5V, the OPA2381AIDRBT is versatile enough to fit into various circuit designs while maintaining excellent performance. It boasts a high gain bandwidth product of 1 MHz and a low quiescent current of just 45 µA per channel, which is ideal for battery-powered devices where power efficiency is crucial.

The device comes in an ultra-small, leadless SON-8 package, designated by the suffix 'DRBT,' which is suitable for space-saving PCB layouts. The package is designed for surface-mount technology (SMT), which allows for efficient assembly and compact electronic designs.

Key features of the OPA2381AIDRBT include:

  • Low Input Bias Current: The device exhibits an input bias current of only 0.2 pA, minimizing errors in high-impedance applications.
  • Low Offset Voltage: With an offset voltage of 250 µV, it ensures high accuracy and stability in precision applications.
  • CMRR and PSRR: The op-amp has excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which contribute to its robust performance in noisy environments.
  • EMI Filtered Inputs: Electromagnetic interference (EMI) filtered inputs help to reduce the effects of RF interference, making the device suitable for sensitive applications.

Whether you're designing a precision analog circuit or looking to improve the power efficiency of your electronic device, the OPA2381AIDRBT offers the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

For detailed specifications and application guidance, designers should refer to the official datasheets and product support documentation provided by Texas Instruments.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4626 $51.1910
85+ $1.2001 $102.0085
130+ $1.1626 $151.1380
180+ $1.1251 $202.5180
230+ $1.0876 $250.1480
310+ $0.9751 $302.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess