EN
  • EN
  • DE

OPA2376AID

Part No OPA2376AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 5.5 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 5 µV
Current - Supply 760µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2376
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650842-OPA2376AID
Ultra Librarian 3D Model Ultra Librarian OPA2376AID CAD Model

Description

Product Overview: Texas Instruments OPA2376AID

The OPA2376AID from Texas Instruments is a high-precision operational amplifier (op-amp) that offers a perfect blend of speed, precision, and low power consumption. This dual operational amplifier is designed for a wide range of applications, including test and measurement systems, sensor interfaces, active filtering, and data acquisition systems.

Key Features

  • Low Offset Voltage: The OPA2376AID features a low input offset voltage, which allows for highly accurate signal amplification, making it ideal for precision applications.
  • High Bandwidth: With a bandwidth of 5.5 MHz, this op-amp is capable of handling high-speed signals, ensuring the integrity of the signal processing in applications requiring fast response times.
  • Low Quiescent Current: The device boasts a low quiescent current, which contributes to energy efficiency in battery-powered devices, extending their operational life.
  • Rail-to-Rail Output: The OPA2376AID provides rail-to-rail output swing, which maximizes the dynamic range in single or split supply applications.
  • Low Noise: It also features low noise performance, which is critical in applications where signal fidelity is paramount.

Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Input Offset Voltage: 25 µV (typical)
  • Temperature Range: -40°C to +125°C
  • Package: 8-Pin SOIC

Applications

The OPA2376AID is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Analog Input or Output for Data Acquisition Systems
  • Active Filters and Buffers
  • Process Control and Automation

With its combination of features, the OPA2376AID from Texas Instruments represents a reliable and efficient solution for designers who require high-performance operational amplifiers in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5852 $52.6680
185+ $0.5482 $101.4170
285+ $0.5297 $150.9645
410+ $0.4926 $201.9660
530+ $0.4741 $251.2730
660+ $0.4556 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess