Introducing the BQ4845 from Texas Instruments
The BQ4845 is a sophisticated Real-Time Clock (RTC) integrated circuit, designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is engineered to meet the demanding needs of complex timing and data management within electronic systems.
Key Features
- Integrated Power Management: The BQ4845 comes with an in-built power management system that ensures the RTC is functional even during power failures, thanks to its automatic switch to backup battery power.
- Timekeeping Accuracy: It maintains accurate timekeeping with its crystal-controlled oscillator, which is crucial for time-sensitive applications.
- Memory Protection: With its onboard battery-backed SRAM, the BQ4845 provides data retention without external power, safeguarding critical data.
- Flexible Interface Options: The device supports a parallel interface for easy integration with microcontrollers and other digital systems.
Applications
The BQ4845 is versatile and can be used in a variety of applications, such as:
- Data loggers
- Industrial control systems
- Embedded systems
- Telecommunication equipment
- Medical devices
Technical Specifications
The BQ4845 boasts a range of technical specifications that make it a reliable choice for professionals:
- Voltage supply range: 4.5V to 5.5V
- Low power consumption
- Automatic leap year compensation
- Programmable alarm and interrupt functions
- Industry-standard packaging and temperature ranges
With Texas Instruments' commitment to quality, the BQ4845 RTC is designed for reliability and long-term performance. It's a testament to TI's innovation in providing integrated circuits that solve real-world challenges in timing and data management.