EN
  • EN
  • DE

OPA2340TDF2

Part No OPA2340TDF2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP RRIO DIE / Op Amp Dual Precision Amplifier R-R I/O 10-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Tube
Amplifier Type General
Output Type Rail-to-Rail
Package Die
Manufacturer Package Die
Win Source Part Number 790983-OPA2340TDF2
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2340-DIE
Introduction Date June 01, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2340TDF2 CAD Model

Description

The OPA2340TDF2 is a high-performance, dual-operational amplifier designed by Texas Instruments, renowned for its precision and power efficiency. This device is part of the OPAx340 series, which are single-supply, rail-to-rail operational amplifiers that offer a wide range of features suitable for a variety of applications including consumer electronics, industrial control systems, and medical devices.

Key Features

  • Rail-to-Rail Input/Output: The OPA2340TDF2 offers full rail-to-rail input and output swing, which maximizes the dynamic range in low supply voltage applications.
  • Low Power Consumption: With a quiescent current of just 150 µA per channel, this op-amp is an excellent choice for power-sensitive applications.
  • Wide Supply Range: It operates from a single supply voltage of 2.7V to 5.5V, making it versatile for both battery-powered and line-powered applications.
  • High Speed: The device boasts a slew rate of 0.6 V/µs, providing good dynamic response for a low-power amplifier.
  • Low Input Bias Current: The input bias current is only 1 pA, which is beneficial for high-impedance source applications and ensures minimal error in signal conditioning.

Applications

The OPA2340TDF2 is well-suited for a wide range of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Medical instrumentation
  • Analog filters
  • Sensor amplifiers
  • Audio electronics

Package Information

The OPA2340TDF2 is available in the TDFN-8 (3x3) package, which is a small, leadless surface mount package that helps to reduce the PCB space required. This package is suitable for space-constrained applications while providing excellent thermal performance.

Quality and Reliability

As with all Texas Instruments products, the OPA2340TDF2 is designed with a commitment to quality and reliability. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess