EN
  • EN
  • DE

OPA2209AID

Part No OPA2209AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6.4V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 1 nA
Voltage - Input Offset 35 µV
Current - Supply 2.2mA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2209
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650745-OPA2209AID
Ultra Librarian 3D Model Ultra Librarian OPA2209AID CAD Model

Description

Product Overview: Texas Instruments OPA2209AID Precision Operational Amplifier

The Texas Instruments OPA2209AID is a high-precision operational amplifier that offers excellent stability and low noise for a wide range of applications. Designed with advanced silicon technology, this op-amp features a dual-channel configuration that provides a perfect balance between performance and flexibility for designers.

Key Features

  • Low Offset Voltage: The OPA2209AID boasts an ultra-low input offset voltage, which greatly enhances measurement accuracy and system performance in precision applications.
  • Low Noise: With its low voltage noise density, this operational amplifier is ideal for audio processing, instrumentation, and other noise-sensitive applications.
  • High Bandwidth: It offers a wide bandwidth which ensures fast response and settling times, making it suitable for high-speed signal conditioning and data acquisition systems.
  • Excellent Temperature Stability: The thermal drift is minimized in this device, ensuring consistent performance over a broad temperature range.
  • Rail-to-Rail Output: The OPA2209AID can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications

The OPA2209AID is versatile and can be used in various applications, such as:

  • Precision instrumentation
  • Active filtering
  • Test and measurement equipment
  • Data acquisition systems
  • Audio processing
  • Professional microphones and mixers

Technical Specifications

  • Channels: 2
  • Supply Voltage: ±2.25V to ±18V
  • Input Offset Voltage: 25 µV (max)
  • Input Noise Voltage: 7.5 nV/√Hz (typ)
  • Bandwidth: 10 MHz (typ)
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOIC-8

The OPA2209AID operational amplifier from Texas Instruments is a reliable and high-performance solution for engineers looking to enhance the precision and efficiency of their electronic designs. With its combination of low noise, high precision, and wide operating range, the OPA2209AID stands out as a superior choice for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9605 $50.9730
63+ $1.6086 $101.3418
97+ $1.5584 $151.1648
133+ $1.5081 $200.5773
172+ $1.4578 $250.7416
230+ $1.3070 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess