EN
  • EN
  • DE

OPA2172IDRGR

Part No OPA2172IDRGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name OPA2172
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51497-1, 296-51497-2, 296-51497-6, OPA2172IDRGR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888085-OPA2172IDRGR
Ultra Librarian 3D Model Ultra Librarian OPA2172IDRGR CAD Model

Description

Product Overview: OPA2172IDRGR

The OPA2172IDRGR is a high-performance operational amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's precision amplifier portfolio and is tailored for a wide array of applications including test and measurement, industrial control systems, medical devices, and audio equipment.

Key Features

  • Low Noise: The OPA2172IDRGR offers a low voltage noise density of 8.8 nV/√Hz, making it suitable for applications that require high signal integrity and minimal signal distortion.
  • High Bandwidth: With a bandwidth of 10 MHz and a fast slew rate of 20 V/µs, this operational amplifier is capable of handling high-speed signal processing tasks with ease.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly beneficial when operating with low supply voltages.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, offering flexibility for various circuit configurations.
  • Low Quiescent Current: The device features a low quiescent current of 1.6 mA per channel, which helps in reducing the overall power consumption of the system.

Package and Quality

The OPA2172IDRGR comes in a compact VSSOP-8 (Very-Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The package is designed for surface-mount technology, providing ease of integration into PCB designs.

Applications

This operational amplifier is versatile and can be used in a variety of applications, such as:

  • Precision analog circuits
  • Active filters and data acquisition systems
  • Audio processing
  • Sensor amplification and conditioning
  • Industrial process controls
  • Medical instrumentation

With its combination of low noise, high speed, and precision, the OPA2172IDRGR from Texas Instruments is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2476 $52.4760
24+ $4.3057 $103.3368
36+ $4.1712 $150.1632
50+ $4.0366 $201.8300
65+ $3.9021 $253.6365
86+ $3.4984 $300.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,775 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess