EN
  • EN
  • DE

OPA1S2385IDRCT

Part No OPA1S2385IDRCT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CMOS 100MHZ RRO 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 150 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 3pA
Voltage - Input Offset 2mV
Operating Supply Current 9.2mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1084583-OPA1S2385IDRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA1S2385IDRCT CAD Model

Description

The OPA1S2385IDRCT is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of TI's extensive range of analog ICs, known for their performance and reliability. The OPA1S2385IDRCT offers a perfect blend of speed and accuracy, making it suitable for a wide variety of applications.

Key Features

  • Low Offset Voltage: The OPA1S2385IDRCT boasts a very low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
  • High Bandwidth: With a high gain-bandwidth product, this operational amplifier can handle a broad range of frequencies, ensuring its suitability for high-speed signal processing tasks.
  • Low Noise: The device exhibits low noise performance, which is critical in applications where signal integrity is paramount.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single Supply Operation: It is capable of operating from a single power supply, which simplifies the power supply design and can be beneficial in portable or battery-powered applications.

Applications

The versatility of the OPA1S2385IDRCT makes it an excellent choice for a range of applications, including but not limited to:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio processing
  • Active filtering
  • Medical devices
  • Industrial control systems

Product Specifications

The OPA1S2385IDRCT is available in a compact DRC package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in varying environmental conditions. The device also features robust electrostatic discharge (ESD) protection, safeguarding it against the potential damages caused by static electricity.

For designers and engineers looking for an operational amplifier that provides precision without sacrificing speed, the OPA1S2385IDRCT from Texas Instruments is an excellent choice that combines functionality, efficiency, and high performance in one compact package.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6169 $50.6366
34+ $2.9678 $100.9052
53+ $2.8750 $152.3750
72+ $2.7823 $200.3256
93+ $2.6895 $250.1235
125+ $2.4113 $301.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess