EN
  • EN
  • DE

OPA189IDBVR

Part No OPA189IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name OPA189
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-OPA189IDBVRDKR, 296-OPA189IDBVRCT, 296-OPA189IDBVRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929638-OPA189IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA189IDBVR CAD Model

Description

Product Overview: Texas Instruments' OPA189IDBVR

The OPA189IDBVR is a high-precision operational amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's extensive range of analog ICs, which are known for their reliability and performance in various applications. The OPA189IDBVR stands out for its excellent accuracy, low noise, and wide bandwidth, making it an ideal choice for high-performance data acquisition systems, medical instruments, and test equipment.

Key Features

  • Precision Performance: The OPA189IDBVR boasts an offset voltage of just 5 µV at 25°C, which is incredibly low and ensures high accuracy in signal amplification.
  • Low Noise: With a noise density of only 8.8 nV/√Hz at 1 kHz, this operational amplifier provides a clean signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Wide Bandwidth: It offers a bandwidth of 14 MHz, ensuring that signals are amplified without significant delay, which is crucial for fast-response systems.
  • High Supply Range: The device operates from a single supply voltage ranging from 4.5 V to 36 V or a dual supply of ±2.25 V to ±18 V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The OPA189IDBVR can drive its output to within millivolts of the rails, maximizing the dynamic range in single-supply operations.
  • Temperature Range: It is operational over a wide temperature range from -40°C to +125°C, suitable for demanding environments.

Applications

The precision and robustness of the OPA189IDBVR make it suitable for a wide range of applications, including:

  • Precision instrumentation
  • Test and measurement systems
  • Medical equipment
  • Data acquisition systems
  • Active filtering
  • Analog front-ends

Package and Quality

The OPA189IDBVR comes in a compact SOT-23-5 package, which is space-efficient and ideal for high-density mounting. Texas Instruments ensures the highest quality and reliability of its products, and this operational amplifier is no exception, undergoing rigorous testing and quality control measures.

For designers looking for a high-precision, low-noise, and versatile operational amplifier, the OPA189IDBVR from Texas Instruments is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1378 $51.3072
58+ $1.7541 $101.7378
89+ $1.6993 $151.2377
122+ $1.6445 $200.6290
158+ $1.5897 $251.1726
211+ $1.4252 $300.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,260 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess