EN
  • EN
  • DE

OPA182IDT

Part No OPA182IDT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 36-V, 5-MHZ, SINGLE, LOW-NOISE, / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 5 MHz
-3db Bandwidth 3.6 MHz
Current - Input Bias 50 pA
Voltage - Input Offset 0.45 µV
Current - Supply 850µA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356575-OPA182IDT
Ultra Librarian 3D Model Ultra Librarian OPA182IDT CAD Model

Description

The OPA182IDT from Texas Instruments is a high-performance, precision operational amplifier that offers a blend of speed, precision, and low noise. This operational amplifier is designed to meet the stringent requirements of a wide range of applications, including test and measurement equipment, medical devices, and professional audio equipment.

Key Features

  • Low Offset Voltage: The OPA182IDT boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and system performance.
  • High Bandwidth: With a high gain bandwidth product, this op-amp can handle a broad range of frequencies, making it suitable for high-speed signal processing.
  • Low Noise Performance: Its low noise density improves signal fidelity, which is crucial for precision applications like audio amplification and sensitive instrumentation.
  • Power Efficiency: The device operates with a low quiescent current, ensuring efficient power consumption without sacrificing performance.
  • Robust Design: The OPA182IDT is designed to be robust with features such as over-temperature and over-current protection, ensuring long-term reliability and stability in demanding conditions.

Applications

The versatility of the OPA182IDT allows it to be used in a multitude of applications. Its precision and low noise characteristics make it ideal for:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Analog-to-digital converter (ADC) drivers
  • Medical instrumentation
  • Test and measurement equipment

Technical Specifications

The OPA182IDT operates within a supply voltage range of ±2.25V to ±18V, or +4.5V to +36V on a single supply. It is offered in a compact SOIC-8 package, which is suitable for space-constrained applications. The operating temperature range of -40°C to +125°C ensures that the device can perform reliably in a wide range of environmental conditions.

Conclusion

The Texas Instruments OPA182IDT operational amplifier is a superior choice for designers looking for a balance of precision, speed, and low noise performance. Its robustness and efficiency make it a highly adaptable solution for a broad spectrum of applications, ensuring optimal performance in the most critical systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9249 $57.7470
65+ $1.5794 $102.6610
100+ $1.5300 $153.0000
140+ $1.4807 $207.2980
175+ $1.4313 $250.4775
235+ $1.2833 $301.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess