EN
  • EN
  • DE

OPA1688IDR

Part No OPA1688IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Audio Amp Headphone 2-CH Stereo Class-AB 8-Pin SOIC T/R / SoundPlus 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233382-OPA1688IDR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Consumer Electronics, Automotive
Family Name OPA1688
Introduction Date September 18, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA1688IDR CAD Model

Description

Overview of Texas Instruments OPA1688IDR

The Texas Instruments OPA1688IDR is a robust, high-performance audio operational amplifier designed to deliver precise audio signal amplification with low distortion and noise. This op-amp is well-suited for a wide range of audio applications, including professional audio equipment, headphones, and other high-fidelity audio processing devices.

Key Features

  • High Sound Quality: The OPA1688IDR offers an exceptional audio experience, thanks to its ultra-low distortion and noise specifications, ensuring crystal-clear sound reproduction.
  • Wide Bandwidth: With a wide bandwidth, this op-amp provides a flat frequency response over a broad audio spectrum, allowing for accurate signal processing across various listening environments.
  • Low Quiescent Current: Its optimized design ensures efficient power consumption, making it an ideal choice for battery-powered audio applications.
  • Unity-Gain Stable: The device is stable for gains of 1 or greater, offering flexibility in circuit design without compromising performance.
  • High Output Drive Capability: The OPA1688IDR can drive demanding loads, making it suitable for driving headphones or other audio transducers directly.

Applications

  • Professional audio equipment
  • Headphone amplifiers
  • Active filters
  • Audio DACs and ADCs
  • Pre-amplifiers and active crossovers

Technical Specifications

The OPA1688IDR operates over a wide supply range of ±2 V to ±18 V and features a dual-channel configuration. Its low total harmonic distortion plus noise (THD+N) of 0.0001% at 1 kHz and low noise density of 4.5 nV/√Hz at 1 kHz make it a top choice for high-fidelity audio systems. Additionally, the amplifier comes in a compact SOIC-8 package, ensuring a small footprint on printed circuit boards (PCBs).

With its superior audio quality and versatile performance characteristics, the Texas Instruments OPA1688IDR is a go-to solution for designers and engineers looking to enhance their audio applications with reliable and high-quality sound amplification.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5189 $51.8900
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,780 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess