EN
  • EN
  • DE

OPA1677DBVR

Part No OPA1677DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW DISTORTION (-120 DB), LOW NO / General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull
Slew Rate 9V/µs
Gain Bandwidth Product 16 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 mV
Current - Supply 2mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA1677DBVRTR,296-OPA1677DBVRCT,296-OPA1677DBVRDKR
Standard Package 3,000
Win Source Part Number 1319489-OPA1677DBVR
Ultra Librarian 3D Model Ultra Librarian OPA1677DBVR CAD Model

Description

Product Overview: Texas Instruments OPA1677DBVR

The OPA1677DBVR from Texas Instruments is a robust, high-performance operational amplifier designed to deliver exceptional audio quality and versatility for a wide range of applications. This dual-channel op-amp features a low-distortion architecture and is optimized for audio and other sensitive signal processing tasks where maintaining signal fidelity is paramount.

Key Features

  • High Sound Quality: The OPA1677DBVR is engineered to provide an excellent audio experience with minimal harmonic distortion and noise, making it an ideal choice for high-fidelity audio equipment.
  • Wide Bandwidth: With a bandwidth of 10MHz, this operational amplifier is capable of handling a broad range of frequencies, ensuring clear and accurate audio reproduction.
  • Low Noise: Its low noise density of 4.5nV/√Hz at 1kHz minimizes background hiss and hum, ensuring a clean and precise signal.
  • Unity-Gain Stability: The OPA1677DBVR is stable at unity gain, which means it can operate without oscillation at a gain of one, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, allowing for maximum dynamic range, especially in low-voltage applications.
  • Wide Supply Range: It operates over a wide supply range from ±2.25V to ±18V (or +4.5V to +36V single supply), accommodating a variety of power requirements.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Active Filters
  • Analog and Digital Mixing Consoles
  • Audio Interfaces and Sound Cards
  • Studio Microphones and Pre-Amplifiers

The OPA1677DBVR is delivered in a compact SOT-23-8 package, which is ideal for space-constrained applications. Its combination of high-performance specifications and small form factor makes it a go-to solution for designers looking to enhance the audio quality of their next project while maintaining a small footprint. Whether you're developing a sophisticated audio processing unit or integrating an operational amplifier into a portable device, the OPA1677DBVR from Texas Instruments is a reliable and high-quality choice.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3929 $51.0770
315+ $0.3224 $101.5560
485+ $0.3123 $151.4655
665+ $0.3022 $200.9630
860+ $0.2921 $251.2060
1,150+ $0.2619 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess