EN
  • EN
  • DE

OPA1652AIDRGT

Part No OPA1652AIDRGT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SON / Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 µV
Current - Supply 2mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number OPA1652
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-48156-6,OPA1652AIDRGT-ND,296-48156-1,296-48156-2
Standard Package 250
Win Source Part Number 1320975-OPA1652AIDRGT
Ultra Librarian 3D Model Ultra Librarian OPA1652AIDRGT CAD Model

Description

Product Overview: Texas Instruments OPA1652AIDRGT

The OPA1652AIDRGT is a state-of-the-art audio operational amplifier (op-amp) from Texas Instruments, designed to deliver high-fidelity audio performance and low distortion. This advanced op-amp features a sound-plus FET-input, which provides a rich, warm audio output, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and a wide range of other audio applications.

With its ultra-low noise and distortion characteristics, the OPA1652AIDRGT ensures crystal-clear audio reproduction. The device operates over a wide supply range of ±2.25V to ±18V, giving designers the flexibility to use it in various circuit configurations. Its rail-to-rail output swing allows for increased headroom, making it suitable for driving high-performance audio converters in a compact, power-efficient manner.

The OPA1652AIDRGT boasts a high slew rate and bandwidth, which are critical for maintaining signal integrity in high-speed audio processing applications. The op-amp's FET inputs also provide high input impedance, minimizing loading on the preceding stage and preserving signal quality throughout the audio signal chain.

This op-amp comes in a small-outline integrated circuit (SOIC) package, specifically in the RGT variant, which is designed for surface-mount technology (SMT). The compact footprint of the OPA1652AIDRGT allows for efficient use of board space in densely packed designs, making it a versatile solution for space-constrained audio applications.

Key features of the OPA1652AIDRGT include:

  • Low harmonic distortion and noise
  • Wide supply range: ±2.25V to ±18V
  • Rail-to-rail output
  • High slew rate and bandwidth
  • FET input for high input impedance
  • SOIC package for SMT

Overall, the OPA1652AIDRGT from Texas Instruments represents a blend of high-performance specifications and practical design considerations, making it a top choice for audio enthusiasts and professional audio engineers alike who are seeking impeccable audio quality and reliability in their designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1910 $50.3930
56+ $1.7977 $100.6712
87+ $1.7416 $151.5192
119+ $1.6854 $200.5626
154+ $1.6292 $250.8968
206+ $1.4607 $300.9042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess