EN
  • EN
  • DE

LM833DGKR

Part No LM833DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 16MHZ 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 16MHz
Current - Input Bias 300nA
Voltage - Input Offset 150μV
Operating Supply Current 2.05mA
Channel Output Current 37mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055050-LM833DGKR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Industrial
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LM833DGKR CAD Model

Description

Product Overview: Texas Instruments LM833DGKR

The LM833DGKR is a high-performance, dual audio operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier (op-amp) is specifically engineered for audio applications, offering a perfect blend of low noise, low distortion, and high slew rate which makes it ideal for high-fidelity audio signal amplification and processing tasks.

Key Features

  • Dual Operational Amplifier: The LM833DGKR contains two independent op-amp units in a single package, allowing for compact and efficient circuit designs.
  • Low Noise Performance: With a low noise density of 4.5 nV/√Hz, this op-amp ensures a clean audio signal, minimizing the unwanted noise that can detract from the listening experience.
  • High Slew Rate: The device boasts a high slew rate of 7 V/µs, ensuring that the output can rapidly follow the input signal without distortion, which is crucial for maintaining the integrity of dynamic audio signals.
  • Wide Supply Range: The LM833DGKR operates over a wide supply voltage range of ±5V to ±15V, providing flexibility in various supply environments and making it suitable for both professional and consumer audio applications.
  • Low Total Harmonic Distortion (THD): The op-amp has a low THD of 0.003% at 1 kHz, which means it faithfully amplifies the audio signal without adding significant distortion.

Applications

The LM833DGKR is versatile and can be used in a wide array of audio applications, including:

  • High-quality audio preamplifiers
  • Professional audio mixing consoles
  • Audio signal conditioning and processing
  • Active filters and crossover networks for speakers
  • CD/DVD players and home theater systems

Package and Quality

The operational amplifier comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for the LM833DGKR, making it a trusted choice for designers and engineers seeking to enhance the audio performance of their products.

With its exceptional audio performance characteristics, the LM833DGKR from Texas Instruments stands as a top-tier choice for any audio amplification and processing needs, delivering clarity and fidelity that audio enthusiasts and professionals demand.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2076 $54.3420
105+ $0.9909 $104.0445
160+ $0.9599 $153.5840
220+ $0.9289 $204.3580
280+ $0.8980 $251.4400
375+ $0.8051 $301.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess