EN
  • EN
  • DE

OPA1612AQDRQ1

Part No OPA1612AQDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC / SoundPlus High-Performance, Bipolar-Input Audio Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Audio
Number of Circuits 2
Slew Rate 27V/μs
Gain Bandwidth Product 80MHz
Current - Input Bias 60nA
Voltage - Input Offset 100μV
Current - Supply 3.6mA
Current - Output / Channel 62mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806965-OPA1612AQDRQ1
Ultra Librarian 3D Model Ultra Librarian OPA1612AQDRQ1 CAD Model

Description

The OPA1612AQDRQ1 by Texas Instruments is a state-of-the-art sound plus bipolar-input operational amplifier designed for a wide range of audio and professional applications. This high-performance op-amp is crafted to deliver low noise, low harmonic distortion, and high slew rate, making it an ideal choice for those seeking high-fidelity audio reproduction.

With its bipolar input stage, the OPA1612AQDRQ1 achieves a remarkable balance of noise performance and dynamic range. This makes it well-suited for demanding scenarios such as studio recording equipment, high-end audio preamplifiers, and DAC (digital-to-analog converter) systems. The device operates over a wide supply range of ±2.25V to ±18V, providing designers with the flexibility to use it in various power environments.

Key Features

  • Ultra-Low Distortion: The OPA1612AQDRQ1 boasts an incredibly low total harmonic distortion plus noise (THD+N) of 0.000015%, ensuring pristine audio clarity.
  • Low Noise: A voltage noise density of just 1.1nV/√Hz minimizes background noise, allowing for cleaner sound reproduction.
  • High Slew Rate: With a slew rate of 27V/µs, this op-amp can handle rapid changes in input signals without distortion, preserving signal fidelity.
  • Wide Bandwidth: The device features a wide bandwidth of 40MHz, which is more than adequate for high-resolution audio applications.

Applications

  • Professional Audio Equipment
  • High-End A/V Receivers
  • Studio Recording Systems
  • Mixing Consoles
  • High-Resolution Audio Players

The OPA1612AQDRQ1 is available in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs without taking up excessive space. Its robust design and rigorous testing ensure that it meets the high-quality standards required for automotive and professional audio applications.

With its exceptional audio performance and versatility, the OPA1612AQDRQ1 from Texas Instruments stands out as a top-tier solution for engineers and audio enthusiasts looking to elevate their audio systems to the next level.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8461 $59.0766
13+ $8.0789 $105.0257
20+ $7.8264 $156.5280
27+ $7.5740 $204.4980
35+ $7.3215 $256.2525
46+ $6.5641 $301.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess