EN
  • EN
  • DE

OPA134UAE4

Part No OPA134UAE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 1 CIRCUIT 8SOIC / High Performance AUDIO OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Audio
Number of Circuits 1
Slew Rate 20V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 5pA
Voltage - Input Offset 500μV
Current - Supply 4mA
Current - Output / Channel 35mA
Voltage - Supply, Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series OPA134
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805692-OPA134UAE4
Ultra Librarian 3D Model Ultra Librarian OPA134UAE4 CAD Model

Description

The OPA134UAE4 is a high-performance audio operational amplifier designed by Texas Instruments. This op-amp is widely recognized for its low distortion, low noise, and high-speed specifications, making it an ideal choice for professional audio equipment, studio mixers, and high-quality audio preamplifiers.

Key Features

  • FET Input: The OPA134UAE4 features a FET input stage which ensures high input impedance and low bias currents. This is particularly beneficial for audio applications as it minimizes the loading of the source circuit.
  • Low Distortion: With a total harmonic distortion (THD) of less than 0.00008%, the OPA134UAE4 provides exceptionally clean and accurate audio reproduction, preserving the integrity of the original signal.
  • Low Noise: A low voltage noise density of 8nV/√Hz at 1kHz ensures that the signal is amplified with minimal added noise, which is crucial for high-fidelity audio applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 8MHz, which allows it to handle a broad range of audio frequencies without compromising signal quality.
  • High Slew Rate: A slew rate of 20V/μs enables the OPA134UAE4 to respond quickly to changes in the input signal, which is important for maintaining the clarity and dynamic range of audio signals.

Applications

  • Professional Audio Equipment
  • Studio Mixers
  • High-Quality Preamps
  • Active Filters
  • Phono Preamps

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA134UAE4 is no exception. It is built with the highest standards of reliability and performance in mind, ensuring that it meets the rigorous demands of professional audio applications. Whether you're designing a studio mixer or a high-end preamplifier, the OPA134UAE4 is a reliable choice that will deliver outstanding audio performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5393 $50.7860
48+ $2.0835 $100.0080
75+ $2.0184 $151.3800
103+ $1.9533 $201.1899
133+ $1.8882 $251.1306
178+ $1.6929 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,960 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess