The OPA124UA/2K5G4 is a precision operational amplifier from Texas Instruments, designed for a wide range of applications that require high accuracy and stability. This operational amplifier is part of the OPAx24 series, known for their low noise, low drift, and low input bias current characteristics.
Key Features
- Low Offset Voltage: The OPA124UA/2K5G4 offers an ultra-low offset voltage, which ensures accuracy in high-precision applications.
- Low Drift: With minimal voltage drift over time and temperature, this op-amp provides consistent performance.
- Low Noise: Its low noise density makes it ideal for sensitive applications such as medical instrumentation and test equipment.
- High Open-Loop Gain: A high open-loop gain enhances the accuracy of the amplifier in closed-loop configurations.
- Wide Supply Range: The device operates with a supply voltage range that accommodates both single-supply and split-supply operations, providing flexibility in various circuit designs.
Applications
- Precision instrumentation
- Data acquisition systems
- Analog-to-digital converters (ADCs)
- Medical equipment
- Professional audio equipment
- Temperature measurement and control systems
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Number of Channels |
1 |
| Input Offset Voltage |
75 µV (max) |
| Operating Temperature |
-55°C to +125°C |
The OPA124UA/2K5G4 is available in a small, surface-mount package, making it suitable for space-constrained applications. With its combination of precision, reliability, and versatility, the OPA124UA/2K5G4 from Texas Instruments is an excellent choice for designers looking to improve the performance and integrity of their systems.