EN
  • EN
  • DE

OP37CFKB

Part No OP37CFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER / Amplifier Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1019053-OP37CFKB
Ultra Librarian 3D Model Ultra Librarian OP37CFKB CAD Model

Description

Introducing the Texas Instruments OP37CFKB Precision Operational Amplifier

For professionals in the field of electronics and electrical engineering, the OP37CFKB from Texas Instruments stands out as a high-performance solution for demanding applications. This precision operational amplifier (op-amp) is designed to offer a perfect balance between speed and accuracy, making it an ideal choice for a wide range of applications including medical instrumentation, process control, and data acquisition systems.

The OP37CFKB boasts a low noise performance with a voltage noise density of just 3 nV/√Hz at 1 kHz, which is critical for applications requiring low noise and high fidelity signal amplification. Its high-speed capabilities are evident with a slew rate of 2.8 V/µs, ensuring that the amplifier can handle fast signal changes without distortion, which is essential for high-speed data systems and fast control loops.

With a high gain bandwidth product of 63 MHz, the OP37CFKB can be used in a variety of configurations while maintaining its precision characteristics. This feature, coupled with a stable phase margin, allows for a wide range of feedback network designs without the risk of oscillation, providing engineers with greater flexibility in their circuit designs.

The amplifier exhibits excellent dc precision with a maximum input offset voltage of 75 µV and a maximum input bias current of 10 nA, which is particularly useful for precision sensing applications and high-resolution data conversion. Additionally, the OP37CFKB has a high open-loop gain, which ensures accurate signal amplification in closed-loop configurations without significant error due to amplifier non-linearity.

Available in a compact form factor, the OP37CFKB is offered in a ceramic flat pack (CFP) package, which not only saves space on the printed circuit board (PCB) but also provides robustness in harsh environments. This packaging makes it suitable for both commercial and military grade applications where reliability and performance are of utmost importance.

Overall, the Texas Instruments OP37CFKB is a versatile and reliable precision operational amplifier that delivers superior performance for complex and precision-critical electronic circuits. Its combination of low noise, high speed, and precision makes it a go-to component for engineers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess