EN
  • EN
  • DE

OMAP3525ECUS

Part No OMAP3525ECUS
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 423FCBGA / SOC OMAP3 ARM Cortex A8 65nm 423-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790910-OMAP3525ECUS
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3525
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3525ECUS CAD Model

Description

The OMAP3525ECUS is a sophisticated system-on-chip (SoC) designed by Texas Instruments, tailored for an array of multimedia and performance-driven applications. This versatile processor is part of the OMAP™ 3 platform, which is renowned for its rich multimedia processing capabilities and power efficiency, making it an ideal choice for mobile and embedded devices.

Key Features

  • High-Performance ARM Cortex-A8 Core: At the heart of OMAP3525ECUS lies an ARM Cortex-A8 processor capable of speeds up to 600 MHz, which provides a robust foundation for multitasking and running complex applications effortlessly.
  • Integrated Graphics Acceleration: The SoC includes a POWERVR™ SGX graphics accelerator that supports OpenGL ES 2.0, enabling advanced 2D and 3D graphics for a rich visual experience.
  • HD Video Processing: OMAP3525ECUS supports high-definition video playback and recording, which is essential for modern multimedia applications.
  • Multiple Connectivity Options: It offers a range of connectivity options including USB, Camera Interface, and Display Subsystems, ensuring versatile interfacing with various peripherals and displays.
  • Low Power Consumption: Designed with Texas Instruments' SmartReflex™ power and performance technologies, the OMAP3525ECUS ensures efficient power management, contributing to extended battery life in portable devices.

Applications

The OMAP3525ECUS is adept at powering a wide variety of devices, from smartphones and tablets to digital signage and industrial handhelds. Its high processing power and multimedia capabilities also make it suitable for automotive infotainment systems, medical equipment, and other innovative applications demanding high-quality video and graphics performance.

Development Support

Texas Instruments provides comprehensive development support for the OMAP3525ECUS, including software development kits (SDKs), reference designs, and technical documentation to aid developers in creating optimized and robust applications for their target markets.

With its blend of performance, multimedia prowess, and power efficiency, the OMAP3525ECUS from Texas Instruments stands out as a compelling choice for designers looking to push the boundaries of what's possible in the world of embedded and mobile technology.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess