Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Texas Instruments
Win Source Part Number 340913-OMAP331AZZG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP331AZZG CAD Model

Description

The OMAP331AZZG is a highly sophisticated and advanced product from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Product Family: OMAP (Open Multimedia Applications Platform)
  • Type: SoC (system-on-chip)
  • Applications: Smartphones, tablets, and other mobile devices.
  • Processor: ARM core.
  • Integrated: Digital signal processor (DSP).
  • Connectivity: USB, Bluetooth, and Wi-Fi.
  • Multimedia Support: Audio and video codecs.
  • Scalability: Supports a wide range of operating systems and applications.
  • Power Management: Advanced power management features.
  • Security Features: Secure boot, hardware-accelerated encryption, and secure storage.

You May Also Be Interested in

Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $244.2106
ECAD model for P5010NXN1QMB
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention