EN
  • EN
  • DE

OMAP2530BZAC450

Part No OMAP2530BZAC450
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description OMAP2530 450MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 980550-OMAP2530BZAC450
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OMAP2530BZAC450 CAD Model

Description

The OMAP2530BZAC450 is a state-of-the-art processor from the renowned semiconductor manufacturer Texas Instruments. Designed to deliver exceptional performance, this product is part of the OMAP™ 2 series, which is well-known for its high processing capabilities and power efficiency. The OMAP2530BZAC450 is specifically engineered to meet the demanding needs of modern mobile and embedded applications.

Key Features

  • Dual-Core Architecture: The OMAP2530BZAC450 integrates a dual-core system, including an ARM® Cortex™-A8 core and a TMS320C64x+™ DSP core, providing a balanced combination of general-purpose processing and high-speed digital signal processing capabilities.
  • High Performance: With its advanced cores, this processor can handle complex tasks and multimedia processing with ease, making it ideal for applications such as smartphones, tablets, and portable media players.
  • Power Efficiency: Texas Instruments' SmartReflex™ technologies are incorporated to manage power consumption effectively, ensuring that the processor delivers high performance without compromising on battery life.
  • Rich Multimedia Support: The OMAP2530BZAC450 offers support for a wide range of audio and video codecs, providing an immersive multimedia experience for end-users.
  • Integrated Graphics Acceleration: With its built-in graphics accelerator, the processor is capable of rendering high-quality 2D and 3D graphics, which is essential for gaming and graphical user interfaces.
  • Advanced Connectivity: This processor supports a variety of connectivity options, including USB, Bluetooth, and Wi-Fi, allowing for seamless integration into a wide array of devices and systems.

Applications

The OMAP2530BZAC450 is versatile and can be used in a multitude of applications. Its powerful dual-core system is particularly well-suited for:

  • Advanced mobile devices
  • Portable navigation devices
  • Automotive infotainment systems
  • Industrial control systems
  • Healthcare equipment

Conclusion

In summary, the OMAP2530BZAC450 from Texas Instruments is a robust and efficient processor that provides the computational power and flexibility needed for today's high-end embedded and mobile applications. Its combination of performance, multimedia capabilities, and power efficiency makes it an excellent choice for designers looking to create sophisticated and user-friendly devices.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess