EN
  • EN
  • DE

VT1536MFQR

Part No VT1536MFQR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400057-VT1536MFQR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1536MFQR CAD Model

Description

The Maxim Integrated VT1536MFQR is a state-of-the-art, high-performance integrated circuit designed for precision voltage and current monitoring. This compact and efficient device is a crucial component for power management applications, ensuring reliable and accurate measurements for a wide range of systems.

Key Features

  • High Accuracy: The VT1536MFQR offers exceptional precision in voltage and current sensing, making it ideal for critical applications where measurement accuracy is paramount.
  • Wide Input Range: Designed to accommodate a broad spectrum of input voltages, this product is versatile and can be integrated into various electrical environments.
  • Low Power Consumption: Maxim Integrated has engineered the VT1536MFQR to operate with minimal power draw, contributing to overall system efficiency and longer battery life in portable applications.
  • Robust Protection Features: The device includes multiple protection mechanisms such as overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the system it monitors.
  • Compact Form Factor: Its small size makes it easy to incorporate into space-constrained designs without compromising performance.
  • Easy Integration: The VT1536MFQR is designed for seamless integration into existing and new designs, with a straightforward interface that simplifies the development process.

Applications

The versatility of the VT1536MFQR allows it to be used across various applications, including but not limited to:

  • Battery-powered devices
  • Power supply monitoring
  • Energy management systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The technical specifications of the VT1536MFQR reflect its capability to deliver reliable performance under demanding conditions. It operates over a wide temperature range and adheres to stringent industry standards for quality and reliability.

Conclusion

In summary, the Maxim Integrated VT1536MFQR is an indispensable component for designers and engineers looking to enhance the accuracy and reliability of their power monitoring systems. Its combination of precision, efficiency, and compact design make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess