EN
  • EN
  • DE

O3850QDCARQ1

Part No O3850QDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TPS653850-Q1 MULTI-RAIL POWER SU / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number O3850
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1355981-O3850QDCARQ1
Ultra Librarian 3D Model Ultra Librarian O3850QDCARQ1 CAD Model

Description

The O3850QDCARQ1 is a state-of-the-art automotive-grade integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to meet the rigorous demands of the automotive industry, providing reliability and performance for advanced electronic systems in vehicles.

Key Features

  • High Performance: The O3850QDCARQ1 is built to deliver exceptional performance, ensuring efficient operation of automotive systems.
  • Automotive Grade: As an automotive-grade product, it complies with the stringent quality standards required for vehicle applications, including extended temperature ranges and high reliability under harsh conditions.
  • Integration: This IC integrates multiple functions into a single chip, which can help reduce the overall component count and save space on printed circuit boards (PCBs).
  • Power Efficiency: With an emphasis on power efficiency, the O3850QDCARQ1 helps in reducing the energy consumption of the vehicle's electronic systems, contributing to better fuel economy or extended battery life in electric vehicles.

Applications

The versatility of the O3850QDCARQ1 makes it suitable for a wide range of applications within the automotive sector. These include:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Dashboard Displays
  • Engine Control Units (ECUs)
  • Powertrain and Transmission Modules
  • Telematics and Vehicle Networking

Technical Specifications

The technical specifications of the O3850QDCARQ1 highlight its suitability for complex automotive applications:

  • Robust operating temperature range suitable for automotive environments
  • Enhanced durability and longevity under stress
  • Compliance with automotive industry standards for electronics

With the O3850QDCARQ1, Texas Instruments continues its commitment to advancing automotive technology by providing components that enhance safety, performance, and comfort in vehicles. By choosing Texas Instruments' O3850QDCARQ1, automotive manufacturers can expect a product that delivers both innovation and reliability.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess