EN
  • EN
  • DE

ADV7181BST

Part No ADV7181BST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat SDTV Video Decoder / Video Decoder 3 ADC 9bit Automotive 64-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173740-ADV7181BST
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7181
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7181BST CAD Model

Description

Analog Devices Inc. ADV7181BST Product Overview

The ADV7181BST from Analog Devices Inc. is a high-quality, single-chip video decoder that comprehensively converts all standard analog video formats into a 10-bit 4:2:2 component video output stream. This versatile decoder supports PAL, NTSC, and SECAM video standards, making it an ideal choice for a broad range of multimedia and video capture applications.

At the core of the ADV7181BST's functionality is its advanced decoding algorithm, which ensures crisp and clear video output even in the presence of noisy or weak input signals. The device features an on-chip Automatic Gain Control (AGC) circuit that dynamically adjusts the gain to optimize the input signal level, ensuring consistent video quality across different input conditions.

The ADV7181BST is equipped with a multitude of inputs, including composite, S-Video, and component inputs, providing flexibility for interfacing with various video sources. Its integrated anti-aliasing filters reduce the possibility of signal distortion, ensuring a clean and stable video output. The decoder also supports a variety of user-selectable video output formats, including ITU-R BT.656 and SMPTE 274M/296M, which can be easily interfaced with subsequent digital processing units or display controllers.

Designed with the user in mind, the ADV7181BST comes in a compact LQFP surface mount package, which allows for efficient space utilization on printed circuit boards. This space-saving design is particularly beneficial for applications with limited PCB real estate, such as portable devices, surveillance systems, and automotive infotainment systems.

Furthermore, the ADV7181BST incorporates a robust set of features such as programmable interrupt requests, a lock indicator for signal stability, and a flexible I2C control interface, which simplifies system integration and allows for easy configuration and control of the device.

Analog Devices Inc. has a reputation for producing high-performance integrated circuits, and the ADV7181BST is no exception. It delivers exceptional video quality and reliability, making it an excellent choice for developers and manufacturers seeking a top-tier analog video decoding solution.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative for more information on the ADV7181BST.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9596 $59.8384
10+ $12.2742 $122.7420
15+ $11.8907 $178.3605
21+ $11.5073 $241.6533
26+ $11.1238 $289.2188
35+ $9.9734 $349.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess