EN
  • EN
  • DE

NS486SXF-25/NOPB

Part No NS486SXF-25/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU INTEL486 SX 25MHZ 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor Intel486 SX
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 25MHz
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Voltage - I/O 3.3V, 5.0V
Temperature Range - Operating 0°C to 70°C (TA)
Security Package / Case 160-BFQFP
Case / Package 160-PQFP (28x28)
Additional Interfaces Access.bus, IrDA, Microwire, PCMCIA, UART
Win Source Part Number 1083584-NS486SXF-25/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NS486SXF-25/NOPB CAD Model

Description

The NS486SXF-25/NOPB is a high-performance, low-power microprocessor from Texas Instruments, designed for embedded systems and various applications requiring efficient data processing capabilities. This product is a testament to Texas Instruments' commitment to providing advanced solutions for the electronics industry.

Key Features

  • Clock Speed: The NS486SXF-25/NOPB operates at a clock speed of 25 MHz, providing a balance between power consumption and processing speed, making it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • Architecture: Built on a 32-bit x86 architecture, it offers compatibility with a wide range of software and hardware, ensuring ease of integration into existing systems.
  • Power Supply: This microprocessor is designed to work with a single 3.3V power supply, simplifying power management in embedded systems.
  • Temperature Range: It operates within an industrial temperature range, making it reliable for use in harsh environmental conditions.
  • Packaging: The NS486SXF-25/NOPB is available in a robust surface-mount package, ensuring durability and ease of assembly on printed circuit boards.
  • Lead-Free: As indicated by the 'NOPB' (No Lead (Pb)), this product is lead-free, making it environmentally friendly and compliant with RoHS regulations.

Applications

The NS486SXF-25/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Portable devices
  • Communication infrastructure
  • Medical equipment

Quality and Reliability

With Texas Instruments' reputation for quality, the NS486SXF-25/NOPB is manufactured to the highest standards, ensuring reliability and performance consistency. Customers can trust this microprocessor to perform in critical applications where uptime and precision are paramount.

Support and Documentation

Comprehensive technical support and documentation are available for the NS486SXF-25/NOPB, including datasheets, reference designs, and application notes to assist designers and engineers in implementing this microprocessor into their projects.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9650 $62.9650
2+ $51.6636 $103.3272
3+ $50.0492 $150.1476
5+ $48.4347 $242.1735
6+ $46.8202 $280.9212
8+ $41.9767 $335.8136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess