EN
  • EN
  • DE

MUX508IPWR

Part No MUX508IPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 170OHM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 170Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Voltage - Supply, Single (V+) 10V ~ 36V
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Max) 136ns, 75ns
Charge Injection 0.3pC
Channel Capacitance (CS(off), CD(off)) 2.4pF, 7.5pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MUX508
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646011-MUX508IPWR
Ultra Librarian 3D Model Ultra Librarian MUX508IPWR CAD Model

Description

The MUX508IPWR is a high-performance, precision analog multiplexer from Texas Instruments, designed to cater to a diverse range of applications that require multiple input signal routing to a single output. This device is part of the industry-leading portfolio of switch and multiplexer solutions that Texas Instruments is renowned for, offering reliability and flexibility for system designers.

Key Features

  • Channel Configuration: The MUX508IPWR boasts an 8:1 single-ended channel configuration, allowing for seamless selection and routing of eight different analog signals to a single output. This makes it an ideal choice for data acquisition systems, test equipment, and multiplexing applications.
  • Low On-Resistance: With a low on-resistance (RON) that typically stands at 70 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining signal integrity and improving overall system performance.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range of ±4.5V to ±18V, or a single supply of 9V to 36V, providing versatility in various power environments and ensuring compatibility with both bipolar and unipolar signals.
  • Low Charge Injection: The MUX508IPWR features low charge injection, which minimizes the transient switching effects on the output signal, crucial for precision measurement and sensitive applications.
  • High ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against unexpected voltage spikes and ensuring robustness in harsh electrical environments.

Package and Quality

The MUX508IPWR comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments' commitment to quality is reflected in the rigorous testing and qualification of their products, ensuring that the MUX508IPWR meets the high standards expected for industrial and commercial use.

Applications

With its precise and reliable performance, the MUX508IPWR is well-suited for a variety of applications, including:

  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Process Control and Monitoring
  • Medical Instrumentation
  • Avionics and Military Systems

Overall, the MUX508IPWR from Texas Instruments is a versatile and efficient solution for designers looking to optimize their signal routing with a high-quality analog multiplexer.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0045 $50.1125
54+ $1.8777 $101.3958
83+ $1.8142 $150.5786
119+ $1.6874 $200.8006
154+ $1.6239 $250.0806
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,310 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess