EN
  • EN
  • DE

MTDM8148CCYE2

Part No MTDM8148CCYE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 684FCBGA / Digital Media System Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 750MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 0.95V, 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Manufacturer Package 684-FCBGA
Win Source Part Number 790240-MTDM8148CCYE2
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MTDM8148CCYE2 CAD Model

Description

Introducing the Texas Instruments MTDM8148CCYE2

The MTDM8148CCYE2 is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of their high-performance processor lineup, specifically tailored for applications that require robust processing capabilities, such as multimedia, embedded computing, and industrial automation.

At the heart of the MTDM8148CCYE2 lies an advanced multi-core architecture that includes ARM and DSP cores, allowing for efficient processing of complex algorithms and tasks. The integration of these cores provides a versatile platform that supports a range of operating systems and software stacks, making it an ideal choice for developers looking to streamline their product development with a reliable and flexible solution.

The device is equipped with a variety of connectivity options, including high-speed interfaces for peripherals and external devices. This ensures seamless integration with other components in a system, facilitating the development of sophisticated applications that require high data throughput and low latency communication.

For those concerned with video processing, the MTDM8148CCYE2 excels with its dedicated video accelerators. These accelerators enable the processor to handle high-definition video streams with ease, making it perfect for applications in surveillance, digital signage, and video conferencing systems.

Security is also a priority for the MTDM8148CCYE2, featuring robust security mechanisms to protect against unauthorized access and ensure data integrity. This makes it an excellent choice for applications where data security and privacy are paramount.

Furthermore, Texas Instruments supports the MTDM8148CCYE2 with comprehensive documentation, development tools, and a supportive community of developers. This ecosystem of resources assists in reducing time-to-market and helps designers leverage the full potential of the processor in their applications.

In summary, the MTDM8148CCYE2 from Texas Instruments is a powerful and versatile processor that is well-suited for a wide range of high-demand applications. Its multi-core architecture, high-speed connectivity, superior video processing capabilities, and robust security features make it a top choice for developers looking to create advanced and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess