EN
  • EN
  • DE

MSC8144SVT800A

Part No MSC8144SVT800A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP QUAD 800MHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Tray
Product Status Obsolete
Type SC3400 Core
Interface Ethernet, I²C, SPI, TDM, UART, UTOPIA
Clock Rate 800MHz
Non-Volatile Memory External
On-Chip RAM 10.5MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number MSC81
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 928153-MSC8144SVT800A
Ultra Librarian 3D Model Ultra Librarian MSC8144SVT800A CAD Model

Description

The MSC8144SVT800A is a high-performance digital signal processor (DSP) product from NXP Semiconductors, designed for demanding applications that require intense computational power and fast data processing. This DSP is part of the StarCore-based MSC814x family and is well-suited for a variety of applications in telecommunications, multimedia, and embedded control.

Key Features

  • Core: The MSC8144SVT800A boasts four StarCore SC3400 DSP cores, each operating at a frequency of up to 800 MHz, delivering outstanding performance for complex algorithms and processing tasks.
  • Memory: Integrated memory controllers support DDR1 and DDR2 SDRAMs, providing the necessary bandwidth for high-speed data throughput and efficient multitasking.
  • Cache: Each core features a 32 KB L1 instruction cache, a 32 KB L1 data cache, and a shared 512 KB L2 cache, optimizing data access times and improving overall system responsiveness.
  • Connectivity: A rich set of peripherals, including Gigabit Ethernet, Serial RapidIO, and PCI Express interfaces, ensure versatile connectivity options for system integration.
  • Power Efficiency: Built with power efficiency in mind, the MSC8144SVT800A provides a balance between performance and power consumption, making it ideal for embedded applications where energy efficiency is crucial.

Applications

The MSC8144SVT800A is engineered to meet the needs of a wide range of applications. Its high-speed processing capabilities make it an excellent choice for wireless base stations, media gateways, and video conferencing systems. Additionally, it's well-suited for medical imaging, industrial control, and defense systems that require robust DSP functionality.

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MSC8144SVT800A is no exception. Customers can expect comprehensive technical support, including detailed documentation, software tools, and a global network of engineering experts to assist with product integration and optimization.

Conclusion

With its powerful cores, extensive memory interfaces, and flexible connectivity options, the NXP MSC8144SVT800A stands out as a versatile and efficient DSP solution for a multitude of high-performance applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess