EN
  • EN
  • DE

DM3725CBC100

Part No DM3725CBC100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 1GHz Automotive 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Win Source Part Number 772736-DM3725CBC100
Popularity Medium
Supply and Demand Status Limited
Family Name DM3725
Introduction Date August 01, 2010
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3725CBC100 CAD Model

Description

The DM3725CBC100 is a high-performance digital media processor from Texas Instruments that stands out in the market for its robust multimedia capabilities and low-power consumption. This processor is part of the DaVinci™ digital media processor product line and is designed to meet the needs of demanding multimedia applications.

Key Features

  • Advanced ARM Core: At the heart of the DM3725CBC100 is an ARM Cortex-A8 core that runs at a clock speed of up to 1 GHz, providing the computational power necessary for intensive processing tasks.
  • Integrated Graphics Acceleration: This processor includes a POWERVR™ SGX Graphics Accelerator which supports 3D graphics, delivering rich and immersive visual experiences.
  • HD Video Processing: With an integrated video processing engine, the DM3725CBC100 supports 720p and 1080p HD video playback and streaming, making it ideal for portable multimedia devices.
  • Low Power DSP: The inclusion of a TMS320C64x+™ DSP allows for efficient processing of audio and voice codecs, contributing to the overall low power profile of the device.
  • Peripheral Integration: The processor comes with a variety of integrated peripherals, including USB 2.0, MMC/SD/SDIO, UART, SPI, and I2C, facilitating connectivity and data transfer with other devices.

Applications

The DM3725CBC100 is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Portable Multimedia Players
  • High-definition Digital Cameras
  • Navigation Devices
  • Smart Displays
  • Industrial Control Panels

Development Support

Texas Instruments provides comprehensive development support for the DM3725CBC100, including software development kits (SDKs), reference designs, and technical documentation to accelerate the design and development process for engineers and developers.

Eco-friendly and Reliable

Adhering to the highest industry standards, the DM3725CBC100 processor is designed with eco-friendly materials and is known for its reliability and longevity in various operating environments.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess