EN
  • EN
  • DE

LMV431BIMFX

Part No LMV431BIMFX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Voltage (1.24V) Adjustable Precision Shunt Regulators | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 30V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LMV431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202150-LMV431BIMFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV431BIMFX CAD Model

Description

LMV431BIMFX - Adjustable Precision Zener Shunt Regulator

The LMV431BIMFX from Texas Instruments is a highly precise, low-voltage, adjustable Zener shunt regulator designed for a wide range of applications. It offers an output voltage that can be set to any value between V<sub>REF (approximately 1.24 volts) and 30 volts with external resistors. This device features a guaranteed thermal stability over applicable temperature ranges, making it suitable for precision voltage regulation and ensuring consistent performance.

The LMV431BIMFX is characterized by its low dynamic output impedance, which provides stable reverse breakdown voltage accuracy over a wide range of currents. This makes it an excellent choice for applications requiring a low voltage reference or a precision current limiter. The device is also capable of operating at a minimal cathode current, maintaining its regulation capabilities at low power levels, which is beneficial for portable and battery-powered applications.

This regulator comes in a small SOT-23 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance and reliability, which are hallmarks of Texas Instruments' products. The LMV431BIMFX operates over a wide operating temperature range of -40°C to 125°C, catering to a broad spectrum of commercial, industrial, and automotive applications.

Key features of the LMV431BIMFX include:

  • Adjustable output voltage from 1.24V to 30V
  • Low dynamic output impedance
  • Ensured thermal stability over temperature
  • Minimal cathode current requirement
  • Small SOT-23 package for compact designs
  • Wide operating temperature range

The LMV431BIMFX is a versatile component that can be used in numerous applications, including power supplies, battery chargers, voltage monitors, and adjustable regulators. Its precision and reliability make it an essential part of any power management solution where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3693 $51.7020
290+ $0.3460 $100.3400
450+ $0.3343 $150.4350
645+ $0.3109 $200.5305
840+ $0.2992 $251.3280
1,045+ $0.2875 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,450 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess